Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 110mm |
---|---|
Width | 54mm |
110mm | |
Weight | 450gg |
country of origin | CN |
ESD Sensitive | No |
Redundancy module: | Conrad |
Power Supply Unit-Psu, Redundancy Module, 600W, 24Vdc, 25A | Newark Electronics |
Power Supply | RS Americas |
Redundancy Module 24Vdc, Max 25A | TRC Electronics |
Redundancy Modules Product Type: AC/DC | Sager |
REDUNDANCY MODULE, AC/DC, 600W, 24V | Farnell |
Where can I find additional details, specifications and documents for a TSP-REM600?
Additional datasheets, footprints and schematics for TSP-REM600 are listed on our Part Details page. You can also find images and similar parts to TSP-REM600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP-REM600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP-REM600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP-REM600 fall under?
The TSP-REM600 is listed under Function Module.
Can I view similar or alternative parts?
You can view similar parts to TSP-REM600 when available in the Function Module range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP-REM600 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP-REM600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP-REM600 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS Americas, TRC Electronics and Sager have stock available or on a lead time for TSP-REM600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP-REM600 often in real-time on the comparison pages.
What if I can't find stock of TSP-REM600?
You can fill out our help required form which you can use to request a quote for TSP-REM600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.