Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.18
90W, 110mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 3750mA |
Efficiency | 87% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 110mm |
Width | 35mm |
country of origin | CN |
ESD Sensitive | No |
DIN Rail PSU, 24Vdc, 3.75A, 90W | RS |
DIN Rail Power Supplies | Sager |
Robust design for harsh industrial environments | Conrad |
Power Supply, Ac-Dc, 24V, 3.75A | Newark Electronics |
AC-DC Power Supply, 24V, 3.75A, 263V, Enclosed, DIN, Industrial, 90W, TSP Series | TRACO Power TSP 090-124 EX | RS Americas |
Stromversorgung, 24 bis 28 VDC, 3.75 A, 90 W, TSP 090-124 EX | Buerklin |
Where can I find additional details, specifications and documents for a TSP 090-124 EX?
Additional datasheets, footprints and schematics for TSP 090-124 EX are listed on our Part Details page. You can also find images and similar parts to TSP 090-124 EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP 090-124 EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP 090-124 EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP 090-124 EX fall under?
The TSP 090-124 EX is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSP 090-124 EX when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP 090-124 EX you can contact the distributor directly for product support, shipping queries etc.
Is the TSP 090-124 EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP 090-124 EX have stock available?
Authorised distributors including RS, Sager, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for TSP 090-124 EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP 090-124 EX often in real-time on the comparison pages.
What if I can't find stock of TSP 090-124 EX?
You can fill out our help required form which you can use to request a quote for TSP 090-124 EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.