TSOP4338 Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER SMALL AGC3 38KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for RS
RS
from US$0.75
5,368
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.42
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 38kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 700µA
Product Range -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

IR Receiver Module 38KHz 45m Noisy 3-Pin | RS
Ir Receiver - Mold Package - 38Khz |Vishay TSOP4338 | Newark Electronics
IR Remote Receiver 38KHz 45m 3-Pin Mold | Avnet America
IR SOR 38KHZ | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP4338?

Additional datasheets, footprints and schematics for TSOP4338 are listed on our Part Details page. You can also find images and similar parts to TSOP4338 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP4338 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP4338 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP4338 fall under?

The TSOP4338 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP4338 when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP4338 you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP4338 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP4338 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for TSOP4338.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP4338 often in real-time on the comparison pages.

What if I can't find stock of TSOP4338?

You can fill out our help required form which you can use to request a quote for TSOP4338 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay