TSOP2436 Optoelectronics, LEDs & Displays by Vishay Intertechnology

PHOTODIODE IR RECEIVER 36KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSOP24.. - series are miniaturized receivers for infrared remote control systems. PIN diode and preamplifier are assembled on lead frame, the epoxy package is designed as IR filter. The demodulated output signal can directly be decoded by a microprocessor. The main benefit is the reliable function even in disturbed ambient and the protection against uncontrolled output pulses.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.44
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 36kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 4.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 950µA
Product Range -
SVHC No SVHC (15-Jan-2018)
External Depth 5.6mm
External Length / Height 6.95mm
External Width 6mm
Lead Length 23.55mm
Operating Frequency 36kHz
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 4.5V to 5.5V

Alternative Descriptions

IR Remote Receiver 36KHz 45m 3-Pin | Avnet America
IR RECEIVER 36 KHZ | TTI Europe
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP2436?

Additional datasheets, footprints and schematics for TSOP2436 are listed on our Part Details page. You can also find images and similar parts to TSOP2436 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP2436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP2436 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP2436 fall under?

The TSOP2436 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP2436 when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP2436 you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP2436 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP2436 have stock available?

Authorised distributors including Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for TSOP2436.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP2436 often in real-time on the comparison pages.

What if I can't find stock of TSOP2436?

You can fill out our help required form which you can use to request a quote for TSOP2436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay