Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 50kHz |
---|---|
Transmission Range | 30m |
Directivity | 55° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
IR Sensor Module 30-50kHz 30m 3-Pin Side | RS |
IR-SENSOR IC 38KHZ-E3 | Rutronik |
3V Ir Receiver Side View |Vishay TSMP1138 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSMP1138?
Additional datasheets, footprints and schematics for TSMP1138 are listed on our Part Details page. You can also find images and similar parts to TSMP1138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSMP1138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSMP1138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSMP1138 fall under?
The TSMP1138 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSMP1138 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSMP1138 you can contact the distributor directly for product support, shipping queries etc.
Is the TSMP1138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSMP1138 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSMP1138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSMP1138 often in real-time on the comparison pages.
What if I can't find stock of TSMP1138?
You can fill out our help required form which you can use to request a quote for TSMP1138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.