Status: | Unknown |
---|---|
Series: | TSM Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
34
in stock
|
Buy Now | |
Sager
from US$0.56
|
1,392
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
885
in stock
|
Buy Now | |
element14
from US$0.93
|
250
in stock
|
Buy Now | |
Farnell
from US$0.92
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
Toby Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | TSM Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Headers & Wire Housings .100 Surface Mount Terminal Strip | Sager |
Connector, Header, 14Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM | element14 |
Header 2.54mm SMT vertical 7+7way | RS |
Pin Header, Board-to-Board, 2.54 mm, 2 Rows, 14 Contacts, Surface Mount, TSM Series | Avnet America |
Where can I find additional details, specifications and documents for a TSM-107-01-L-DV?
Additional datasheets, footprints and schematics for TSM-107-01-L-DV are listed on our Part Details page. You can also find images and similar parts to TSM-107-01-L-DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM-107-01-L-DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM-107-01-L-DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM-107-01-L-DV fall under?
The TSM-107-01-L-DV is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to TSM-107-01-L-DV when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM-107-01-L-DV you can contact the distributor directly for product support, shipping queries etc.
Is the TSM-107-01-L-DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM-107-01-L-DV have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TSM-107-01-L-DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM-107-01-L-DV often in real-time on the comparison pages.
What if I can't find stock of TSM-107-01-L-DV?
You can fill out our help required form which you can use to request a quote for TSM-107-01-L-DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.