Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.64
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$7.98
|
9
in stock
|
Buy Now | |
element14
from US$9.58
|
9
in stock
|
Buy Now | |
Farnell
from US$8.08
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.95
|
7
in stock
|
Buy Now | |
RS Americas
from US$8.17
|
-
|
Buy Now | |
TRC Electronics
from US$8.01
|
-
|
Buy Now | |
Buerklin
from US$7.90
|
-
|
Buy Now | |
Distrelec
from US$10.03
|
-
|
Buy Now | |
Sager
from US$7.27
|
-
|
Buy Now |
1W, 7.8mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 81% |
Package Style | Epoxy |
Length | 12.7mm |
Width | 8.3mm |
Weight | 1.8gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
TSM2405S SMD DC-DC,in 24V, out 5V 1W | RS |
Dc-Dc Converter, 5V, 0.2A Rohs Compliant: Yes |Traco Power TSM 2405S | Newark Electronics |
DC-DC CONVERTER, 5V, 0.2A | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 5Vdc, I/O isolation 1000Vdc | TRACO Power TSM 2405S | RS Americas |
DC-DC Converter SMD Package I/O Isolation 1000Vdc | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 1 Ausgang, 5 VDC, 81 %Â Wirkungsgrad, TSM 2405S | Buerklin |
Traco Power DC/DC Converter 21.6 ... 26.4V 5V 200mA 1W | Distrelec |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TSM 2405S?
Additional datasheets, footprints and schematics for TSM 2405S are listed on our Part Details page. You can also find images and similar parts to TSM 2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM 2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM 2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM 2405S fall under?
The TSM 2405S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TSM 2405S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM 2405S you can contact the distributor directly for product support, shipping queries etc.
Is the TSM 2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM 2405S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TSM 2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM 2405S often in real-time on the comparison pages.
What if I can't find stock of TSM 2405S?
You can fill out our help required form which you can use to request a quote for TSM 2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.