Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
1W, 7.8mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | ±5 |
Output Current | 100/100mA |
Efficiency | 75% |
Package Style | Epoxy |
Length | 15.24mm |
Width | 8.3mm |
Weight | 2.2gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
SMD casing (SOIC -14/18), E/A-insulation 1000 V/DC, Reflow solder temperature up to 245°C, Lotprofil after IPC/JEDEC J-STD-020D. High precision of the intensity of the Pin-Co-planar.This text is machine translated. | Conrad |
TSM2405D SMD DC-DC,in 24V, out +/-5V 1W | RS |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout +/-5Vdc, I/O isolation 1000Vdc | TRACO Power TSM 2405D | RS Americas |
DC-DC Converter SMD Package I/O Isolation 1000Vdc | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 2 Ausgänge, ±5 VDC, 75 % Wirkungsgrad, TSM 2405D | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
DC-DC CONVERTER, 2 O/P, 1W | Farnell |
Where can I find additional details, specifications and documents for a TSM 2405D?
Additional datasheets, footprints and schematics for TSM 2405D are listed on our Part Details page. You can also find images and similar parts to TSM 2405D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM 2405D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM 2405D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM 2405D fall under?
The TSM 2405D is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TSM 2405D when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM 2405D you can contact the distributor directly for product support, shipping queries etc.
Is the TSM 2405D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM 2405D have stock available?
Authorised distributors including Conrad, RS, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TSM 2405D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM 2405D often in real-time on the comparison pages.
What if I can't find stock of TSM 2405D?
You can fill out our help required form which you can use to request a quote for TSM 2405D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.