Status: | Unknown |
---|---|
Series: | Tsic 306 Series |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.3°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | Tsic 306 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a TSIC 306 TO92?
Additional datasheets, footprints and schematics for TSIC 306 TO92 are listed on our Part Details page. You can also find images and similar parts to TSIC 306 TO92 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSIC 306 TO92 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSIC 306 TO92 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSIC 306 TO92 fall under?
The TSIC 306 TO92 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TSIC 306 TO92 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSIC 306 TO92 you can contact the distributor directly for product support, shipping queries etc.
Is the TSIC 306 TO92 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSIC 306 TO92 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for TSIC 306 TO92.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSIC 306 TO92 often in real-time on the comparison pages.
What if I can't find stock of TSIC 306 TO92?
You can fill out our help required form which you can use to request a quote for TSIC 306 TO92 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.