Status: | Unknown |
---|---|
Series: | Tsic 301 Series |
RoHS: | Unknown |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 0.3°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | SOP |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | Tsic 301 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a TSIC 301 SOP-8?
Additional datasheets, footprints and schematics for TSIC 301 SOP-8 are listed on our Part Details page. You can also find images and similar parts to TSIC 301 SOP-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSIC 301 SOP-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSIC 301 SOP-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSIC 301 SOP-8 fall under?
The TSIC 301 SOP-8 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TSIC 301 SOP-8 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSIC 301 SOP-8 you can contact the distributor directly for product support, shipping queries etc.
Is the TSIC 301 SOP-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSIC 301 SOP-8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TSIC 301 SOP-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSIC 301 SOP-8 often in real-time on the comparison pages.
What if I can't find stock of TSIC 301 SOP-8?
You can fill out our help required form which you can use to request a quote for TSIC 301 SOP-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.