Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
114
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,181
in stock
|
Buy Now | |
element14
from US$0.53
|
1,431
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,431
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Wavelength | 830nm |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Radiant Intensity (Ie) | 180mW/Sr |
Rise Time | 20ns |
Fall Time tf | 13ns |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.5V |
RoHS Compliant | Yes |
IR transmitter | Transfer Multisort Elektronik |
IR EMITTER DH 830NM 5MM 10DEG | element14 |
Ir Emitter Dh 830Nm 5Mm 10Deg | Newark Electronics |
Infrared LED 5mm 830nm 10deg | RS |
830 nm 100 mA â–’10â–‘ Through Hole High Speed Infrared Emitting Diode - T-1 3/4 | Future Electronics |
LED IrLED 830nm 2-Pin T-1 3/4 | Avnet America |
TSHG8200 IR LED, 830nm, T-1 3/4 (5mm) Through Hole package | Siliconix / Vishay TSHG8200 | RS Americas |
Where can I find additional details, specifications and documents for a TSHG8200?
Additional datasheets, footprints and schematics for TSHG8200 are listed on our Part Details page. You can also find images and similar parts to TSHG8200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSHG8200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSHG8200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSHG8200 fall under?
The TSHG8200 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSHG8200 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSHG8200 you can contact the distributor directly for product support, shipping queries etc.
Is the TSHG8200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSHG8200 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for TSHG8200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSHG8200 often in real-time on the comparison pages.
What if I can't find stock of TSHG8200?
You can fill out our help required form which you can use to request a quote for TSHG8200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.