Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,169
in stock
|
Buy Now | |
element14
from US$0.22
|
5,169
in stock
|
Buy Now | |
Farnell
from US$0.29
|
5,169
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
995
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Schukat Electronic
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 22° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.4V |
Rise Time | 30ns |
Fall Time tf | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 890nm |
Radiant Intensity | 70mW/Sr |
Wavelength Typ | 890nm |
Infrared Emitter 890Nm T-1 3/4 | Newark Electronics |
Peak Wavelength:890nm | element14 |
INFRARED EMITTER 890NM T-1 3/4 | Farnell |
Vishay IR-LED 890nm 5mm T-1 3/4 | Distrelec |
IR-EMITTER HIGH SPEED 890NM 5MM | Rutronik |
Infrared LED 5mm 890nm 22deg | RS |
LED IrLED 890nm 2-Pin T-1 3/4 Bulk | Avnet America |
IR-LED Water-clear 44° 5mm | Schukat Electronic |
IR EMITTER 890NM | TTI Europe |
Where can I find additional details, specifications and documents for a TSHF5410?
Additional datasheets, footprints and schematics for TSHF5410 are listed on our Part Details page. You can also find images and similar parts to TSHF5410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSHF5410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSHF5410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSHF5410 fall under?
The TSHF5410 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSHF5410 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSHF5410 you can contact the distributor directly for product support, shipping queries etc.
Is the TSHF5410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSHF5410 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rutronik have stock available or on a lead time for TSHF5410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSHF5410 often in real-time on the comparison pages.
What if I can't find stock of TSHF5410?
You can fill out our help required form which you can use to request a quote for TSHF5410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.