Status: | Unknown |
---|---|
Series: | TSG4100A Series |
RoHS: | Unknown |
Prices starting from US$23,600.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$23,600.00
|
No stock
|
Buy Now |
Signal Generator Type | RF |
---|---|
No. of Channels | 1 Channel |
Product Range | TSG4100A Series |
Bandwidth | 6GHz |
Signal Generator Modulation | ASK, FSK, MSK, PSK, QAM, VSB |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Signal Gen, 1Ch, Arb, 6Ghz, Ocxo/Gpib | Newark Electronics |
Where can I find additional details, specifications and documents for a TSG4106A:E1?
Additional datasheets, footprints and schematics for TSG4106A:E1 are listed on our Part Details page. You can also find images and similar parts to TSG4106A:E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSG4106A:E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSG4106A:E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSG4106A:E1 fall under?
The TSG4106A:E1 is listed under Test & Measurement > RF Test Equipment > RF Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TSG4106A:E1 when available in the RF Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSG4106A:E1 you can contact the distributor directly for product support, shipping queries etc.
Is the TSG4106A:E1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSG4106A:E1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TSG4106A:E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSG4106A:E1 often in real-time on the comparison pages.
What if I can't find stock of TSG4106A:E1?
You can fill out our help required form which you can use to request a quote for TSG4106A:E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.