Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Axes | 2 |
---|---|
Supply Voltage Max | 5VDC |
Center Voltage | 200mV |
No. of Switch Positions | - |
Supply Current | 11mA |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Switch Terminals | Wire Leaded |
Hall Effect Joystick Sw, Puck, 5Vdc | Newark Electronics |
THUMBSTICK JOYSTICK TS | APEM Components TSFA1S00A | RS Americas |
Where can I find additional details, specifications and documents for a TSFA1S00A?
Additional datasheets, footprints and schematics for TSFA1S00A are listed on our Part Details page. You can also find images and similar parts to TSFA1S00A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSFA1S00A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSFA1S00A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSFA1S00A fall under?
The TSFA1S00A is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to TSFA1S00A when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSFA1S00A you can contact the distributor directly for product support, shipping queries etc.
Is the TSFA1S00A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSFA1S00A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TSFA1S00A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSFA1S00A often in real-time on the comparison pages.
What if I can't find stock of TSFA1S00A?
You can fill out our help required form which you can use to request a quote for TSFA1S00A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.