Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Supply Voltage DC Max | 5V |
Output Current | 30mA |
RoHS Compliant | Yes |
TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20% | Heilind Electronics |
Sensor, Voltage differential 2.7V 20% - Flow thru design | Amphenol Advanced Sensors TSD-10 | RS Americas |
Turbidity Sensor, 5Vdc, Phototransistor | Newark Electronics |
Where can I find additional details, specifications and documents for a TSD-10?
Additional datasheets, footprints and schematics for TSD-10 are listed on our Part Details page. You can also find images and similar parts to TSD-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSD-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSD-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSD-10 fall under?
The TSD-10 is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to TSD-10 when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSD-10 you can contact the distributor directly for product support, shipping queries etc.
Is the TSD-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSD-10 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for TSD-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSD-10 often in real-time on the comparison pages.
What if I can't find stock of TSD-10?
You can fill out our help required form which you can use to request a quote for TSD-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.