Fixing Type | Retaining Spring |
---|---|
For Use With | TO-220 Packages |
External Length | 16.8mm |
External Width | 3.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Isolation Voltage | 1kV |
Length | 16.8mm |
Material | Steel |
Packages Cooled | TO-220 |
Pad Thickness Max | 0.2mm |
Panel Thickness Max | 2mm |
Type | Spring Clip |
CLIP, TO-220 | element14 |
Where can I find additional details, specifications and documents for a TSC704?
Additional datasheets, footprints and schematics for TSC704 are listed on our Part Details page. You can also find images and similar parts to TSC704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC704 fall under?
The TSC704 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to TSC704 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC704 you can contact the distributor directly for product support, shipping queries etc.
Is the TSC704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC704 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for TSC704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC704 often in real-time on the comparison pages.
What if I can't find stock of TSC704?
You can fill out our help required form which you can use to request a quote for TSC704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.