Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | Clip |
---|---|
For Use With | TO-220 Package Transistors |
External Length | 22.5mm |
External Width | 5.6mm |
Product Range | - |
External Depth | 5.8mm |
Fixing Hole Diameter | 4mm |
Isolation Voltage | 1kV |
Material | Steel |
Type | Spring Clip |
CLIP, 2 X, TO-220 | element14 |
Mounting Clip, To-220 Transistor | Newark Electronics |
TSC 607-ZP Transistorhalter 2xTO220, verzinkt | Avnet Abacus |
Where can I find additional details, specifications and documents for a TSC607-ZP?
Additional datasheets, footprints and schematics for TSC607-ZP are listed on our Part Details page. You can also find images and similar parts to TSC607-ZP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC607-ZP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC607-ZP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC607-ZP fall under?
The TSC607-ZP is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to TSC607-ZP when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC607-ZP you can contact the distributor directly for product support, shipping queries etc.
Is the TSC607-ZP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC607-ZP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for TSC607-ZP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC607-ZP often in real-time on the comparison pages.
What if I can't find stock of TSC607-ZP?
You can fill out our help required form which you can use to request a quote for TSC607-ZP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.