Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | - |
---|---|
For Use With | - |
External Length | - |
External Width | 7mm |
Product Range | - |
External Depth | 8mm |
Fixing Hole Diameter | 4mm |
Isolation Voltage | 1kV |
Length | 29mm |
Material | Steel |
Packages Cooled | TO-3P TO-218 TO-247 |
Type | Spring Clip |
CLIP, 2 X, TO-218 | element14 |
Fasteners, Clip | Newark Electronics |
Spring Clip for Heat Sinks Delta Tone Zinc | Avnet Abacus |
Where can I find additional details, specifications and documents for a TSC506-ZP?
Additional datasheets, footprints and schematics for TSC506-ZP are listed on our Part Details page. You can also find images and similar parts to TSC506-ZP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC506-ZP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC506-ZP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC506-ZP fall under?
The TSC506-ZP is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to TSC506-ZP when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC506-ZP you can contact the distributor directly for product support, shipping queries etc.
Is the TSC506-ZP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC506-ZP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for TSC506-ZP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC506-ZP often in real-time on the comparison pages.
What if I can't find stock of TSC506-ZP?
You can fill out our help required form which you can use to request a quote for TSC506-ZP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.