IC Interface Type | 4 Wire I2C Serial |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | Resistive Touch Screen |
IC Function | Touch Screen Controller |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.2V to 3.6V |
Termination Type | Surface Mount Device |
12-bit, nanopower, 4-wire micro touch screen controller | Texas Instruments |
Resistive Touch Screen 4-Wire 16-Pin TSSOP Tube | Holdelec |
Ic, Touch Screen Controller | Newark Electronics |
Micro Touch Screen Controller 16-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a TSC2007IPW .?
Additional datasheets, footprints and schematics for TSC2007IPW . are listed on our Part Details page. You can also find images and similar parts to TSC2007IPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC2007IPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2007IPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC2007IPW . fall under?
The TSC2007IPW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSC2007IPW . when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2007IPW . you can contact the distributor directly for product support, shipping queries etc.
Is the TSC2007IPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC2007IPW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TSC2007IPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC2007IPW . often in real-time on the comparison pages.
What if I can't find stock of TSC2007IPW .?
You can fill out our help required form which you can use to request a quote for TSC2007IPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.