TSB7192IYST Operational Amplifiers (Op Amps) by STMicroelectronics

Precision, 22 MHz, RR IO, 36 V BiCMOS operational amplifier

Status: Active
Series: TSB7192
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSB7191, TSB7191A, TSB7192 and the TSB7192A 22 MHz bandwidth amplifier feature rail-to-rail input and output, which is guaranteed to operate from +2.7 V to +36 V single supply as well as from ±1.35 V to ±18 V dual supplies. These amplifiers have the advantage of offering a large span of supply voltage and an excellent input offset voltage of 300 µV maximum at 25 °C. The combination of wide bandwidth, slew rate, low noise, rail-to-rail capability and precision makes the TSB7191, TSB7191A, TSB7192 and the TSB7192A useful in a wide variety of applications such as: filters, power supply and motor control, actuator driving, hall effect sensors and resistive transducers.

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.45
3,749
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.18
3,749
in stock
Buy Now
Logo for element14
element14
from US$1.46
3,749
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.03
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Rail-to-rail input and output
Low offset voltage: 300 µV maximum
Wide supply voltage range: 2.7 V to 36 V
Gain bandwidth product: 22 MHz
Slew rate: 12 V/µs
Low noise: 12 nV/√Hz
Stable with gain +10/-9
Integrated EMI filter
2 kV HBM ESD tolerance
Extended temperature range: -40 °C to +125 °C
Automotive-grade available

Alternative Descriptions

Opamp, 22Mhz, -40 To 125Deg C | Newark Electronics
OPAMP, 22MHZ, -40 TO 125DEG C | element14
TSB7192 Series 36V 1.8 mA 22 MHz Rail-to-Rail input/Output Dual Op-Amps-MiniSO-8 | Future Electronics
OP Amp Dual 12V/us 2.7V to 36V/±1.35V to ±18V 8-Pin Mini-SO T/R | Avnet America
OP Amp Dual 12V/us 2.7V to 36V/�1.35V to �18V 8-Pin Mini-SO T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSB7192IYST?

Additional datasheets, footprints and schematics for TSB7192IYST are listed on our Part Details page. You can also find images and similar parts to TSB7192IYST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSB7192IYST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB7192IYST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSB7192IYST fall under?

The TSB7192IYST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.

Can I view similar or alternative parts?

You can view similar parts to TSB7192IYST when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSB7192IYST you can contact the distributor directly for product support, shipping queries etc.

Is the TSB7192IYST RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSB7192IYST have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TSB7192IYST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSB7192IYST often in real-time on the comparison pages.

What if I can't find stock of TSB7192IYST?

You can fill out our help required form which you can use to request a quote for TSB7192IYST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay