Status: | Active |
---|---|
Series: | TSB7192 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
872
in stock
|
Buy Now | |
element14
from US$1.61
|
377
in stock
|
Buy Now | |
Farnell
from US$1.60
|
377
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Low offset voltage: 300 µV maximum |
Wide supply voltage range: 2.7 V to 36 V |
Gain bandwidth product: 22 MHz |
Slew rate: 12 V/µs |
Low noise: 12 nV/√Hz |
Stable with gain +10/-9 |
Integrated EMI filter |
2 kV HBM ESD tolerance |
Extended temperature range: -40 °C to +125 °C |
Automotive-grade available |
Op-Amp, 22Mhz, 125Deg C, Soic-8 | Newark Electronics |
OPAMP, 22MHZ, -40 TO 125DEG C | element14 |
OP Amp Dual 12V/us 2.7V to 36V/�1.35V to �18V 8-Pin SOIC T/R | Avnet Silica |
TSB7192IDT, Op Amps | RS |
TSB7192 Series 36 V 1.8 mA 22 MHz Rail-to-Rail Dual Operational Amplifier -SO-8 | Future Electronics |
OP Amp Dual 12V/us 2.7V to 36V/±1.35V to ±18V 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSB7192IDT?
Additional datasheets, footprints and schematics for TSB7192IDT are listed on our Part Details page. You can also find images and similar parts to TSB7192IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB7192IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB7192IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB7192IDT fall under?
The TSB7192IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TSB7192IDT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB7192IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSB7192IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSB7192IDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for TSB7192IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB7192IDT often in real-time on the comparison pages.
What if I can't find stock of TSB7192IDT?
You can fill out our help required form which you can use to request a quote for TSB7192IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.