Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | PHY / Link Layer Controller |
---|---|
Data Rate | 400Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TQFP |
No. of Pins | 128Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 43 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 158mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | Differential Line |
Where can I find additional details, specifications and documents for a TSB43AB23PDT?
Additional datasheets, footprints and schematics for TSB43AB23PDT are listed on our Part Details page. You can also find images and similar parts to TSB43AB23PDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB43AB23PDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB43AB23PDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB43AB23PDT fall under?
The TSB43AB23PDT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TSB43AB23PDT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB43AB23PDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSB43AB23PDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSB43AB23PDT have stock available?
There is no stock from authorised distributors for TSB43AB23PDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB43AB23PDT often in real-time on the comparison pages.
What if I can't find stock of TSB43AB23PDT?
You can fill out our help required form which you can use to request a quote for TSB43AB23PDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.