Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Link Layer Controller |
---|---|
Data Rate | 400Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TQFP |
No. of Pins | 128Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 43 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 92.4mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Ic, 1394A Link Lyr Cntlr 128-Tqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a TSB43AB22APDT?
Additional datasheets, footprints and schematics for TSB43AB22APDT are listed on our Part Details page. You can also find images and similar parts to TSB43AB22APDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB43AB22APDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB43AB22APDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB43AB22APDT fall under?
The TSB43AB22APDT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TSB43AB22APDT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB43AB22APDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSB43AB22APDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSB43AB22APDT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TSB43AB22APDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB43AB22APDT often in real-time on the comparison pages.
What if I can't find stock of TSB43AB22APDT?
You can fill out our help required form which you can use to request a quote for TSB43AB22APDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.