Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 12MHz |
Slew Rate | 4V/µs |
Supply Voltage Range | 2.7V to 10V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 2.7V to 10V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 974 |
Gain Bandwidth | 12MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 974 |
Input Offset Voltage Max | 7mV |
Logic Function Number | 974 |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Operational Amplifier Features | Rail to Rail |
Supply Voltage + Nom | 2.5V |
Supply Voltage Max | 10V |
Supply Voltage Min | 2.7V |
IC, OP AMP, QUAD RRO/P, SOIC14, 974 | element14 |
Where can I find additional details, specifications and documents for a TS974ID?
Additional datasheets, footprints and schematics for TS974ID are listed on our Part Details page. You can also find images and similar parts to TS974ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS974ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS974ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS974ID fall under?
The TS974ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS974ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS974ID you can contact the distributor directly for product support, shipping queries etc.
Is the TS974ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS974ID have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS974ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS974ID often in real-time on the comparison pages.
What if I can't find stock of TS974ID?
You can fill out our help required form which you can use to request a quote for TS974ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.