Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 2.7V to 12V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 952 |
Gain Bandwidth | 3MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 952 |
Input Offset Voltage Max | 8mV |
Logic Function Number | 952 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 3V |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.7V |
Dual R-R I/O Op-Amp, GBW 3MHz, SR 1V/us, Voff 6mV, 2.7÷12V, -40÷125°C | Micros |
IC, OP AMP, DUAL RRI/O, DIP8, 952 | element14 |
OP AMP, DUAL, RRIO, 3MHZ, 8DIP | Farnell |
Where can I find additional details, specifications and documents for a TS952IN?
Additional datasheets, footprints and schematics for TS952IN are listed on our Part Details page. You can also find images and similar parts to TS952IN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS952IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS952IN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS952IN fall under?
The TS952IN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS952IN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS952IN you can contact the distributor directly for product support, shipping queries etc.
Is the TS952IN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS952IN have stock available?
Authorised distributors including Micros, element14 and Farnell have stock available or on a lead time for TS952IN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS952IN often in real-time on the comparison pages.
What if I can't find stock of TS952IN?
You can fill out our help required form which you can use to request a quote for TS952IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.