Status: | Active |
---|---|
Series: | TS921 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
710
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
12,751
in stock
|
Buy Now | |
element14
from US$0.79
|
10,632
in stock
|
Buy Now | |
Farnell
from US$0.78
|
10,632
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Low noise: 9 nV/√ Hz |
Low distortion |
High output current: 80 mA (able to drive 32 Ω loads) |
High-speed: 4 MHz, 1 V/μs |
Operating from 2.7 V to 12 V |
ESD internal protection: 1.5 kV |
Latch-up immunity |
Macromodel included in this specification |
Product Specifications |
---|
DS1255 Rail-to-rail high output current single operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, 4Mhz, 1.3V/Us, Soic-8 | Newark Electronics |
OP-AMP, 4MHZ, 1.3V/US, SOIC-8 | element14 |
OP Amp Single GP R-R I/O 12V 8-Pin SO N T/R | Avnet America |
STMicroelectronics, TS921IDT | RS |
TS921 Series 12 V 4 MHz Rail to Rail General Purpose Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TS921IDT?
Additional datasheets, footprints and schematics for TS921IDT are listed on our Part Details page. You can also find images and similar parts to TS921IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS921IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS921IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS921IDT fall under?
The TS921IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TS921IDT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS921IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS921IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS921IDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for TS921IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS921IDT often in real-time on the comparison pages.
What if I can't find stock of TS921IDT?
You can fill out our help required form which you can use to request a quote for TS921IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.