Status: | Active |
---|---|
Series: | TS914A |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
7,702
in stock
|
Buy Now | |
element14
from US$1.50
|
7,702
in stock
|
Buy Now | |
Farnell
from US$1.32
|
7,702
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
RS
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now |
Rail-to-rail input and output voltage ranges |
Single (or dual) supply operation from 2.7 to 16 V |
Extremely low input bias current: 1 pA typical |
Low input offset voltage: 5 mV max. (A grade) |
Specified for 600 Ω and 100 Ω loads |
Low supply current: 200 μA/ampli. (VCC= 3 V) |
Latch-up immunity |
Spice macromodel included in this specification |
Related products See TS56x series for better accuracy and smaller packages |
See TS56x series for better accuracy and smaller packages |
Product Specifications |
---|
DS0931 Rail-to-rail CMOS quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, 1.4Mhz, 1V/Us, Soic-14 | Newark Electronics |
OP-AMP, 1.4MHZ, 1V/US, SOIC-14 | element14 |
TS914 Series 16 V 1.4 MHz Rail to Rail CMOS Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP R-R I/O 16V 14-Pin SOIC T/R | EBV Elektronik |
STMicroelectronics, TS914AIDT | RS |
Where can I find additional details, specifications and documents for a TS914AIDT?
Additional datasheets, footprints and schematics for TS914AIDT are listed on our Part Details page. You can also find images and similar parts to TS914AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS914AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS914AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS914AIDT fall under?
The TS914AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS914AIDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS914AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS914AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS914AIDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for TS914AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS914AIDT often in real-time on the comparison pages.
What if I can't find stock of TS914AIDT?
You can fill out our help required form which you can use to request a quote for TS914AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.