Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | - |
Supply Voltage Range | 1.6V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Amplifier Case Style | SC-70 |
Supply Current | 680nA |
IC, NANOPOWER COMPARATOR, SC70-5 | Farnell |
Where can I find additional details, specifications and documents for a TS9001-1IJ5T?
Additional datasheets, footprints and schematics for TS9001-1IJ5T are listed on our Part Details page. You can also find images and similar parts to TS9001-1IJ5T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS9001-1IJ5T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS9001-1IJ5T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS9001-1IJ5T fall under?
The TS9001-1IJ5T is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS9001-1IJ5T when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS9001-1IJ5T you can contact the distributor directly for product support, shipping queries etc.
Is the TS9001-1IJ5T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS9001-1IJ5T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TS9001-1IJ5T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS9001-1IJ5T often in real-time on the comparison pages.
What if I can't find stock of TS9001-1IJ5T?
You can fill out our help required form which you can use to request a quote for TS9001-1IJ5T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.