Status: | Active |
---|---|
Series: | TS882 |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
3,697
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
68,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
3,697
in stock
|
Buy Now | |
element14
from US$1.04
|
3,697
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra-low current consumption: 220 nA typ./op. |
Propagation delay: 2 µs typ. |
Rail-to-rail inputs |
Push-pull outputs |
Supply operation from 1.1 V to 5.5 V |
Wide temperature range: -40 to +125 °C |
ESD tolerance: 8 kV HBM / 300 V mm |
Dual version available in MiniSO8 and DFN8 (2 x 2 mm) package |
Quad version available in SO14, TSSOP14 and QFN16 3 x 3 mm package |
Product Specifications |
---|
DS9435 Rail-to-rail 1.1 V dual and quad nanopower comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS882 Series 5.5 V 100 pA SMT Dual General Purpose Comparator - MSOIC-8 | Future Electronics |
Analogue Comparator, Dual, Nanopower, 2, 9 S, 1.1V To 5.5V, Mini Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TS882IST | Newark Electronics |
NANOPOWER COMP, DUAL, 9US, MINISOIC-8 | element14 |
Comparator Dual R-R I/O 5.5V 8-Pin MiniSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS882IST?
Additional datasheets, footprints and schematics for TS882IST are listed on our Part Details page. You can also find images and similar parts to TS882IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS882IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS882IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS882IST fall under?
The TS882IST is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS882IST when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS882IST you can contact the distributor directly for product support, shipping queries etc.
Is the TS882IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS882IST have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TS882IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS882IST often in real-time on the comparison pages.
What if I can't find stock of TS882IST?
You can fill out our help required form which you can use to request a quote for TS882IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.