Status: | Active |
---|---|
Series: | TS881 |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
No stock
|
Buy Now | |
Future Electronics
from US$0.70
|
120,000
in stock
|
Buy Now | |
element14
from US$0.74
|
3,042
in stock
|
Buy Now | |
Farnell
from US$0.71
|
3,042
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra low current consumption: 210 nA typ. |
Propagation delay: 2 μs typ. |
Rail-to-rail inputs |
Push-pull output |
Supply operation from 0.85 V to 5.5 V |
Wide temperature range: -40 to +125 °C |
ESD tolerance: 8 kV HBM / 300 V MM |
SMD package |
Product Specifications |
---|
DS9113 Rail-to-rail 0.9 V nanopower comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS881 Series 5.5 V 100 pA SMT Single General Purpose Comparator - SOT-23 | Future Electronics |
NANOPOWER COMPARATOR, PUSH PULL, SOT-23 | element14 |
Comparator Single R-R I/P 5.5V 5-Pin SOT-23 T/R | Avnet Silica |
Opto Emitter 3xGreen + Photodiode SMT IC | RS |
Nanopower Comparator, Push Pull, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS881ILT?
Additional datasheets, footprints and schematics for TS881ILT are listed on our Part Details page. You can also find images and similar parts to TS881ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS881ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS881ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS881ILT fall under?
The TS881ILT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS881ILT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS881ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS881ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS881ILT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for TS881ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS881ILT often in real-time on the comparison pages.
What if I can't find stock of TS881ILT?
You can fill out our help required form which you can use to request a quote for TS881ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.