Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Threshold Voltage | 4.5V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Voltage Supervisor, 5.5V, Soic-8 | Newark Electronics |
Volt Supervisor Supply 8-Pin SO N T/R | Avnet Silica |
TS831 Series 4.5 V 20 â•¡s Surface Mount Micropower Voltage Supervisor - SOIC-8 | Future Electronics |
VOLTAGE SUPERVISOR, 5.5V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a TS831-4IDT?
Additional datasheets, footprints and schematics for TS831-4IDT are listed on our Part Details page. You can also find images and similar parts to TS831-4IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS831-4IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS831-4IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS831-4IDT fall under?
The TS831-4IDT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TS831-4IDT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS831-4IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS831-4IDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS831-4IDT have stock available?
Authorised distributors including Newark Electronics, Avnet Silica, Future Electronics, Avnet America and element14 have stock available or on a lead time for TS831-4IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS831-4IDT often in real-time on the comparison pages.
What if I can't find stock of TS831-4IDT?
You can fill out our help required form which you can use to request a quote for TS831-4IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.