Status: | Unknown |
---|---|
Series: | TS63Y Series |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.53
|
409
in stock
|
Buy Now | |
Schukat Electronic
from US$1.85
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
409
in stock
|
Buy Now | |
element14
from US$2.65
|
409
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.16
|
82
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now |
Track Resistance | 50kohm |
---|---|
No. of Turns | 13Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | TS63Y Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 2% |
End Resistance | 1ohm |
External Depth | 6.85mm |
External Length / Height | 6.85mm |
External Width | 5mm |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Proof Voltage | 1000V |
Resistance | 50kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 250V |
Voltage Rating V DC | 250V |
SMD Multiturn Cermet Trimmer Y 50K | Schukat Electronic |
Trimmer, Pot, 50K, 15Turn, Smd | Newark Electronics |
TRIMMER, POT, 50K, 15TURN, SMD | element14 |
Potentiometer: mounting | Transfer Multisort Elektronik |
Resistor Trimmer, Cermet, 50 kOhm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a TS63Y503KT20?
Additional datasheets, footprints and schematics for TS63Y503KT20 are listed on our Part Details page. You can also find images and similar parts to TS63Y503KT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS63Y503KT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS63Y503KT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS63Y503KT20 fall under?
The TS63Y503KT20 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TS63Y503KT20 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS63Y503KT20 you can contact the distributor directly for product support, shipping queries etc.
Is the TS63Y503KT20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS63Y503KT20 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TS63Y503KT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS63Y503KT20 often in real-time on the comparison pages.
What if I can't find stock of TS63Y503KT20?
You can fill out our help required form which you can use to request a quote for TS63Y503KT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.