Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.37
|
No stock
|
Buy Now | |
RS Americas
from US$3.47
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
-
|
Buy Now | |
Future Electronics
from US$2.30
|
-
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
element14
from US$2.41
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Adjustment Type | Top |
---|---|
Filter Terminals | Surface Mount |
No. of Turns | 13 |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Series | TS63 |
Trimmer | RS Americas |
Trimmer Potentiometer 2Kohm 13Turn Smd | Newark Electronics |
TS63 Series 2 kOhm â–’10 % Surface Mount Multi-Turn Trimmer Potentiometer | Future Electronics |
Resistor Trimmer, Cermet, 2 kOhm, ± 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount | Avnet America |
2K OHM 10% 1/4 MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 2 kOhm, � 10%, 250 mW, 15 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a TS63Y202KR10?
Additional datasheets, footprints and schematics for TS63Y202KR10 are listed on our Part Details page. You can also find images and similar parts to TS63Y202KR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS63Y202KR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS63Y202KR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS63Y202KR10 fall under?
The TS63Y202KR10 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TS63Y202KR10 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS63Y202KR10 you can contact the distributor directly for product support, shipping queries etc.
Is the TS63Y202KR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS63Y202KR10 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TS63Y202KR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS63Y202KR10 often in real-time on the comparison pages.
What if I can't find stock of TS63Y202KR10?
You can fill out our help required form which you can use to request a quote for TS63Y202KR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.