Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 1.1ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SC-70 |
Bandwidth | 100MHz |
Operating Temperature Range | -40°C to +85°C |
Turn Off Time | 8.5ns |
Turn On Time | 3.5µs |
IC: analog switch | TME |
Where can I find additional details, specifications and documents for a TS5A3160DCKR .?
Additional datasheets, footprints and schematics for TS5A3160DCKR . are listed on our Part Details page. You can also find images and similar parts to TS5A3160DCKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5A3160DCKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A3160DCKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5A3160DCKR . fall under?
The TS5A3160DCKR . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS5A3160DCKR . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A3160DCKR . you can contact the distributor directly for product support, shipping queries etc.
Is the TS5A3160DCKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5A3160DCKR . have stock available?
Authorised distributors including CoreStaff and TME have stock available or on a lead time for TS5A3160DCKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5A3160DCKR . often in real-time on the comparison pages.
What if I can't find stock of TS5A3160DCKR .?
You can fill out our help required form which you can use to request a quote for TS5A3160DCKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.