Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
2,025
in stock
|
Buy Now | |
Texas Instruments
from US$0.22
|
938,823
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1,270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
460
in stock
|
Buy Now | |
Kruse
-
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 0.9ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0.9-Ω on-state resistance, 5-V, 1:1 (SPST), 2-channel analog switch (active high) | Texas Instruments |
TS5A23166DCUR, Dual analog switch,SPST | RS |
IC: analog switch | Transfer Multisort Elektronik |
IC SW ANL TS5A23166 VSSOP-8 | Kruse |
Ic, Analog Switch 2Ch Spst, 5A23166 | Newark Electronics |
IC, ANALOG SWITCH 2CH SPST, 5A23166 | element14 |
Where can I find additional details, specifications and documents for a TS5A23166DCUR?
Additional datasheets, footprints and schematics for TS5A23166DCUR are listed on our Part Details page. You can also find images and similar parts to TS5A23166DCUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5A23166DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A23166DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5A23166DCUR fall under?
The TS5A23166DCUR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS5A23166DCUR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A23166DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the TS5A23166DCUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5A23166DCUR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Kruse have stock available or on a lead time for TS5A23166DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5A23166DCUR often in real-time on the comparison pages.
What if I can't find stock of TS5A23166DCUR?
You can fill out our help required form which you can use to request a quote for TS5A23166DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.