Status: | Active |
---|---|
Series: | TS556 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
588
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
200
in stock
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
Distrelec
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low power consumption: 220 μA typ at VCC= 5 V 180 μA typ at VCC= 3 V |
220 μA typ at VCC= 5 V |
180 μA typ at VCC= 3 V |
High maximum astable frequency 2.7 MHz |
Pin-to-pin and functionally compatible with bipolar NE5561 |
Wide voltage range: 2 V to 16 V |
Supply current spikes reduced during output transitions |
High input impedance: 1012Ω |
Output compatible with TTL, CMOS and logic MOS |
TS556 Series 2 to 16 V 130 â•¡A SMT Low-Power Dual CMOS Timer - SOIC-14 | Future Electronics |
STMicroelectronics, TS556IDTTR | RS |
Cmos Timer, Dual, 2.7Mhz, Soic-14 | Newark Electronics |
CMOS TIMER, DUAL, 2.7MHZ, SOIC-14 | element14 |
ST Dual CMOS Timer , 2.7MHz, 100mA | Distrelec |
Standard Timer Dual 14-Pin SO T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TS556IDTTR?
Additional datasheets, footprints and schematics for TS556IDTTR are listed on our Part Details page. You can also find images and similar parts to TS556IDTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS556IDTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS556IDTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS556IDTTR fall under?
The TS556IDTTR is listed under Clocks and Timers > Timers.
Can I view similar or alternative parts?
You can view similar parts to TS556IDTTR when available in the Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS556IDTTR you can contact the distributor directly for product support, shipping queries etc.
Is the TS556IDTTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS556IDTTR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for TS556IDTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS556IDTTR often in real-time on the comparison pages.
What if I can't find stock of TS556IDTTR?
You can fill out our help required form which you can use to request a quote for TS556IDTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.