TS555IPT Clock,Timing & Frequency Management by STMicroelectronics

TIMER, SINGLE, 2.7MHZ, 16V, 8-TSSOP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now
Logo for element14
element14
from US$0.36
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency 2.7MHz
Supply Voltage Min 2V
Supply Voltage Max 16V
Digital IC Case TSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

IC, TIMER, CMOS, SMD | element14
Timer, Single, 2.7Mhz, 16V, 8-Tssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS555IPT?

Additional datasheets, footprints and schematics for TS555IPT are listed on our Part Details page. You can also find images and similar parts to TS555IPT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS555IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS555IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS555IPT fall under?

The TS555IPT is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Timers, Oscillators & Pulse Generators.

Can I view similar or alternative parts?

You can view similar parts to TS555IPT when available in the Timers, Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS555IPT you can contact the distributor directly for product support, shipping queries etc.

Is the TS555IPT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TS555IPT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TS555IPT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS555IPT often in real-time on the comparison pages.

What if I can't find stock of TS555IPT?

You can fill out our help required form which you can use to request a quote for TS555IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay