Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
1,555
in stock
|
Buy Now | |
Rutronik
from US$1.06
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.10
|
2,175
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
450
in stock
|
Buy Now | |
element14
from US$1.50
|
419
in stock
|
Buy Now | |
Farnell
from US$1.40
|
419
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
155
in stock
|
Buy Now | |
Conrad
from US$2.87
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
17
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Adjustment Type | Trimmer |
---|---|
Filter Terminals | Surface Mount |
No. of Turns | 1 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
TS53YL 5K 20% LIN 0,25W | Rutronik |
SMD Cermet Trimmer 5K | Schukat Electronic |
YL SMT 1-turn cermet trimmer,5K0 0.2W | RS |
TRIMMER, SMD, 5K | element14 |
Potentiometer: mounting | Transfer Multisort Elektronik |
Connection (components): SMD | Conrad |
Trimmer Potentiometer 5Kohm 1Turn Smd | Newark Electronics |
TS53 Series 5 kOhm â–’20 % Surface Mount Single-Turn Trimmer Potentiometer | Future Electronics |
Resistor Trimmer, Cermet, 5 kOhm, ± 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
Trimmer | RS Americas |
Resistor Trimmer, Cermet, 5 kOhm, � 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a TS53YL502MR10?
Additional datasheets, footprints and schematics for TS53YL502MR10 are listed on our Part Details page. You can also find images and similar parts to TS53YL502MR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS53YL502MR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS53YL502MR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS53YL502MR10 fall under?
The TS53YL502MR10 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TS53YL502MR10 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS53YL502MR10 you can contact the distributor directly for product support, shipping queries etc.
Is the TS53YL502MR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS53YL502MR10 have stock available?
Authorised distributors including Rutronik, Schukat Electronic, RS, Chip One Stop and element14 have stock available or on a lead time for TS53YL502MR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS53YL502MR10 often in real-time on the comparison pages.
What if I can't find stock of TS53YL502MR10?
You can fill out our help required form which you can use to request a quote for TS53YL502MR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.