Status: | Active |
---|---|
Series: | TS507 |
RoHS: | Compliant |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.37
|
4,052
in stock
|
Buy Now | |
element14
from US$1.51
|
4,052
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
63
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra low offset voltage: 25 μV typ, 100 μV max |
Rail-to-rail input/output voltage swing |
Operates from 2.7 V to 5.5 V |
High speed: 1.9 MHz |
45° phase margin with 100 pF |
Low consumption: 0.8 mA at 2.7 V |
Very large signal voltage gain: 131 dB |
High-power supply rejection ratio: 105 dB |
Very high ESD protection 5kV (HBM) |
Latchup immunity |
Available in SOT23-5 micropackage |
Automotive qualification |
Product Specifications |
---|
DS4102 High precision rail-to-rail operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0112 GBP变化量对典型同相运放电路的相位及增益的影响 |
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN3222 Demonstration board user guidelines for low-side current sensing with the TS507 operational amplifier |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP AMP, RRIO, 1.9MHZ, L NOISE, 5 | element14 |
Opamp, Aec-Q100, 1.9Mhz, -40 To 125Deg C | Newark Electronics |
OP Amp Single GP R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS507IYLT?
Additional datasheets, footprints and schematics for TS507IYLT are listed on our Part Details page. You can also find images and similar parts to TS507IYLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS507IYLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS507IYLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS507IYLT fall under?
The TS507IYLT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS507IYLT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS507IYLT you can contact the distributor directly for product support, shipping queries etc.
Is the TS507IYLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS507IYLT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for TS507IYLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS507IYLT often in real-time on the comparison pages.
What if I can't find stock of TS507IYLT?
You can fill out our help required form which you can use to request a quote for TS507IYLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.