Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.13
Blank Media Flash Memory Type | MicroSDHC Card Class 10 |
---|---|
Memory Capacity | 4GB |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | Flash |
Module Interface | Serial |
CARD, MICRO SDHC, 4GB, CLASS 10 | element14 |
4GB Micro SDHC Flash memory card, C10 | RS |
MICRO-SD-CARD 4GB with Adapter | Rutronik |
Flash Memory Card, Microsdhc, Class 10, 4 Gb Rohs Compliant: Yes |Transcend TS4GUSDHC10 | Newark Electronics |
Transcend Memory Card, microSD, 4GB, 20MB/s, Black | Distrelec |
FLASH MEMORY CARD, MICROSDHC | Avnet Asia |
Where can I find additional details, specifications and documents for a TS4GUSDHC10?
Additional datasheets, footprints and schematics for TS4GUSDHC10 are listed on our Part Details page. You can also find images and similar parts to TS4GUSDHC10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS4GUSDHC10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4GUSDHC10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS4GUSDHC10 fall under?
The TS4GUSDHC10 is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to TS4GUSDHC10 when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS4GUSDHC10 you can contact the distributor directly for product support, shipping queries etc.
Is the TS4GUSDHC10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS4GUSDHC10 have stock available?
Authorised distributors including element14, Farnell, RS, Rutronik and Newark Electronics have stock available or on a lead time for TS4GUSDHC10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS4GUSDHC10 often in real-time on the comparison pages.
What if I can't find stock of TS4GUSDHC10?
You can fill out our help required form which you can use to request a quote for TS4GUSDHC10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.