Status: | Unknown |
---|---|
Series: | TS431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TS431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 431 |
External Depth | 3.7mm |
External Length / Height | 19mm |
External Width | 4.7mm |
Junction Temperature Tj Max | 85°C |
Junction Temperature Tj Min | -20°C |
Logic Function Number | 431 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 17mV |
Reference Volts | 2.495V |
Temperature Coeff. + | 50ppm/°C |
Termination Type | Through Hole |
Tolerance | 1% |
Topology | Shunt Adjustable |
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
Where can I find additional details, specifications and documents for a TS431ACT?
Additional datasheets, footprints and schematics for TS431ACT are listed on our Part Details page. You can also find images and similar parts to TS431ACT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS431ACT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS431ACT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS431ACT fall under?
The TS431ACT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TS431ACT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS431ACT you can contact the distributor directly for product support, shipping queries etc.
Is the TS431ACT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS431ACT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS431ACT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS431ACT often in real-time on the comparison pages.
What if I can't find stock of TS431ACT?
You can fill out our help required form which you can use to request a quote for TS431ACT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.