Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
No. of Channels | 2Channels |
---|---|
Analogue Switch Type | - |
On State Resistance Max | 10ohm |
Supply Voltage Range | 3V to 4.3V |
Analogue Switch Case | QFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | QFN |
Bandwidth | 900MHz |
Base Number | 3 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 4.3V |
Supply Voltage Min | 3V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
High-Speed USB 2.0 1:2 Mux/Demux Switch With Single Enable and ESD Protection | Texas Instruments |
USB Switch ICs High-Spd | Micros |
Ic, Mux/Dmux Sw 1:2 Usb Hs 10Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TS3USB30ERSWR?
Additional datasheets, footprints and schematics for TS3USB30ERSWR are listed on our Part Details page. You can also find images and similar parts to TS3USB30ERSWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3USB30ERSWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3USB30ERSWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3USB30ERSWR fall under?
The TS3USB30ERSWR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS3USB30ERSWR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3USB30ERSWR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3USB30ERSWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3USB30ERSWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Micros, Newark Electronics and element14 have stock available or on a lead time for TS3USB30ERSWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3USB30ERSWR often in real-time on the comparison pages.
What if I can't find stock of TS3USB30ERSWR?
You can fill out our help required form which you can use to request a quote for TS3USB30ERSWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.