Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.29
|
20,362
in stock
|
Buy Now |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 19ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Multiplexer Case | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | QFN |
Base Number | 10224 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 50µA |
3.3-V, 4:1 differential 1-channel or 2:1 differential 2-channel analog multiplexer | Texas Instruments |
Where can I find additional details, specifications and documents for a TS3DS10224RUKR?
Additional datasheets, footprints and schematics for TS3DS10224RUKR are listed on our Part Details page. You can also find images and similar parts to TS3DS10224RUKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3DS10224RUKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3DS10224RUKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3DS10224RUKR fall under?
The TS3DS10224RUKR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to TS3DS10224RUKR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3DS10224RUKR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3DS10224RUKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3DS10224RUKR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TS3DS10224RUKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3DS10224RUKR often in real-time on the comparison pages.
What if I can't find stock of TS3DS10224RUKR?
You can fill out our help required form which you can use to request a quote for TS3DS10224RUKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.