Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TS3A227E |
Kit Application Type | Audio |
Application Sub Type | Audio Headset Switch |
Kit Contents | Eval Board TS3A227E |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Autonomous Audio Jack Switch with Integrated Key-press Detection & Power Off Noise Removal |
TS3A227E evaluation module | Texas Instruments |
EVALUATION BOARD, AUDIO HEADSET SWITCH | element14 |
Where can I find additional details, specifications and documents for a TS3A227E-EVM?
Additional datasheets, footprints and schematics for TS3A227E-EVM are listed on our Part Details page. You can also find images and similar parts to TS3A227E-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3A227E-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A227E-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3A227E-EVM fall under?
The TS3A227E-EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TS3A227E-EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A227E-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TS3A227E-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3A227E-EVM have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TS3A227E-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3A227E-EVM often in real-time on the comparison pages.
What if I can't find stock of TS3A227E-EVM?
You can fill out our help required form which you can use to request a quote for TS3A227E-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.