Status: | Active |
---|---|
Series: | TS391 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Avnet America
from US$0.18
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Supply Range |
Low Supply Current |
Low Input Bias Current |
Low Input Offset Voltage |
Benefits |
---|
Flexibility for low power portable, industrial, and white goods. |
Low power for portable applications and green initiatives. |
Allows for interfacing with high impedance sensors. |
Minimal error in high gain and precision applications. |
Applications |
---|
Power Supplies |
Wireless headsets |
End Products |
---|
Battery packs |
AC/DC Power Adapters |
Description | TS391, Pinout Style: 2 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 36 |
IO Typ (mA) | 16 |
ICC Typ (mA) | 0.5 |
tres Typ (ns) | 400 |
VIO Max (mV) | 5 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | TSOP-5 / SOT-23-5 |
Comparator Single 36V 5-Pin TSOP T/R | Avnet America |
TS391 Series 36 V 400 nA SMT Single General Purpose Comparator - SC-74A | Future Electronics |
Comparator, Low Power, Single Voltage/Reel |Onsemi TS391SN2T1G | Newark Electronics |
LOW VOLTAGE COMPARATOR, TSOP-5 | element14 |
Where can I find additional details, specifications and documents for a TS391SN2T1G?
Additional datasheets, footprints and schematics for TS391SN2T1G are listed on our Part Details page. You can also find images and similar parts to TS391SN2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS391SN2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS391SN2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS391SN2T1G fall under?
The TS391SN2T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS391SN2T1G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS391SN2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the TS391SN2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TS391SN2T1G have stock available?
Authorised distributors including Avnet America, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TS391SN2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS391SN2T1G often in real-time on the comparison pages.
What if I can't find stock of TS391SN2T1G?
You can fill out our help required form which you can use to request a quote for TS391SN2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.