Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | Plastic |
Knob / Dial Style | Pointer |
Knob Diameter | 15.75mm |
Body Material | Plastic |
Colour | Black |
RoHS Compliant | Yes |
Pointer Knob, 0.125In | Newark Electronics |
Where can I find additional details, specifications and documents for a TS3770-02BA1?
Additional datasheets, footprints and schematics for TS3770-02BA1 are listed on our Part Details page. You can also find images and similar parts to TS3770-02BA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3770-02BA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3770-02BA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3770-02BA1 fall under?
The TS3770-02BA1 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to TS3770-02BA1 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3770-02BA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TS3770-02BA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TS3770-02BA1 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for TS3770-02BA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3770-02BA1 often in real-time on the comparison pages.
What if I can't find stock of TS3770-02BA1?
You can fill out our help required form which you can use to request a quote for TS3770-02BA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.