Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | Plastic |
Knob / Dial Style | Pointer |
Knob Diameter | 15.75mm |
Body Material | Plastic |
Colour | Gray |
RoHS Compliant | Yes |
Pointer Knob, 0.125In | Newark Electronics |
Where can I find additional details, specifications and documents for a TS3750-02GA2?
Additional datasheets, footprints and schematics for TS3750-02GA2 are listed on our Part Details page. You can also find images and similar parts to TS3750-02GA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3750-02GA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3750-02GA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3750-02GA2 fall under?
The TS3750-02GA2 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to TS3750-02GA2 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3750-02GA2 you can contact the distributor directly for product support, shipping queries etc.
Is the TS3750-02GA2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TS3750-02GA2 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for TS3750-02GA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3750-02GA2 often in real-time on the comparison pages.
What if I can't find stock of TS3750-02GA2?
You can fill out our help required form which you can use to request a quote for TS3750-02GA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.