Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Precision |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 200ns |
Supply Voltage Range | ± 1.5V to ± 8V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | DIP |
Base Number | 372 |
Comparator Features | Dual Low Power CMOS Differential |
IC Generic Number | 372 |
IC Temperature Range | Commercial |
Logic Function Number | 372 |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 150µA |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
IC, COMPARATOR DUAL CMOS, DIP8, 372 | element14 |
COMPARATOR, DUAL, MICROPWR, 8DIP | Farnell |
Where can I find additional details, specifications and documents for a TS372CN?
Additional datasheets, footprints and schematics for TS372CN are listed on our Part Details page. You can also find images and similar parts to TS372CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS372CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS372CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS372CN fall under?
The TS372CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS372CN when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS372CN you can contact the distributor directly for product support, shipping queries etc.
Is the TS372CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS372CN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS372CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS372CN often in real-time on the comparison pages.
What if I can't find stock of TS372CN?
You can fill out our help required form which you can use to request a quote for TS372CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.