Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | SOT-25 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 32V |
Base Number | 321 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 9mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
OP AMP LOW POWER SINGLE, SOT-25-5 | element14 |
Where can I find additional details, specifications and documents for a TS321CX5 RF?
Additional datasheets, footprints and schematics for TS321CX5 RF are listed on our Part Details page. You can also find images and similar parts to TS321CX5 RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS321CX5 RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS321CX5 RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS321CX5 RF fall under?
The TS321CX5 RF is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS321CX5 RF when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS321CX5 RF you can contact the distributor directly for product support, shipping queries etc.
Is the TS321CX5 RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS321CX5 RF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS321CX5 RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS321CX5 RF often in real-time on the comparison pages.
What if I can't find stock of TS321CX5 RF?
You can fill out our help required form which you can use to request a quote for TS321CX5 RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.