Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thermostat Type | Adjustable |
---|---|
Operating Temperature Min | 50°C |
Operating Temperature Max | 320°C |
Contact Rating | 20A at 250VAC |
Thermostat Mounting | Panel |
RoHS Compliant | Yes |
Thermostat, Spst/Spdt, 20A, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a TS-320SR-C?
Additional datasheets, footprints and schematics for TS-320SR-C are listed on our Part Details page. You can also find images and similar parts to TS-320SR-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS-320SR-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS-320SR-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS-320SR-C fall under?
The TS-320SR-C is listed under Automation & Process Control > Thermostats.
Can I view similar or alternative parts?
You can view similar parts to TS-320SR-C when available in the Thermostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS-320SR-C you can contact the distributor directly for product support, shipping queries etc.
Is the TS-320SR-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TS-320SR-C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TS-320SR-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS-320SR-C often in real-time on the comparison pages.
What if I can't find stock of TS-320SR-C?
You can fill out our help required form which you can use to request a quote for TS-320SR-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.